NationSkander California Corporation MAZDA 626 Auto/Car Wheel Ball Bearing 1993-2002 Kit11034_13

Description
510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 42 x 80 x 45mm Quantity: One Bearing
Description
510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 42 x 80 x 45mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
MAZDA 626 Auto/Car Wheel Ball Bearing 1993-2002 - Kit11034_13 - NationSkander California Corporation
Anaheim, CA, USA
MAZDA 626 Auto/Car Wheel Ball Bearing 1993-2002
Kit11034_13
MAZDA 626 Auto/Car Wheel Ball Bearing 1993-2002 Kit11034_13
510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 42 x 80 x 45mm Quantity: One Bearing

510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm.

  • Item: 510010 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 42mm x 80mm x 45mm/Metric
  • ID (inner diameter)/Bore: 42mm
  • OD (outer diameter): 80mm
  • Width/Height/thickness: 45mm
  • Size: 42 x 80 x 45mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11034_13
Product Name MAZDA 626 Auto/Car Wheel Ball Bearing 1993-2002
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details