NationSkander California Corporation MAZDA 6 Auto/Car Wheel Ball Bearing 2006-2007 Kit11034_12

Description
510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 42 x 80 x 45 mm Quantity: One Bearing
Description
510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 42 x 80 x 45 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
MAZDA 6 Auto/Car Wheel Ball Bearing 2006-2007 - Kit11034_12 - NationSkander California Corporation
Anaheim, CA, USA
MAZDA 6 Auto/Car Wheel Ball Bearing 2006-2007
Kit11034_12
MAZDA 6 Auto/Car Wheel Ball Bearing 2006-2007 Kit11034_12
510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 42 x 80 x 45 mm Quantity: One Bearing

510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm.

  • Item: 510010 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 42mm x 80mm x 45mm/Metric
  • ID (inner diameter)/Bore: 42mm
  • OD (outer diameter): 80mm
  • Width/Height/thickness: 45mm
  • Size: 42 x 80 x 45 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11034_12
Product Name MAZDA 6 Auto/Car Wheel Ball Bearing 2006-2007
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details