NationSkander California Corporation MAZDA MX-3 Auto/Car Wheel Ball Bearing 1992-1996 Kit11032_7

Description
510003 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 74mm and width is 40mm. Item: 510003 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 40mm x 74mm x 40mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 74mm Width/Height/thickne ss: 40mm Size: 40 x 74 x 40 mm Quantity: One Bearing
Description
510003 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 74mm and width is 40mm. Item: 510003 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 40mm x 74mm x 40mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 74mm Width/Height/thickne ss: 40mm Size: 40 x 74 x 40 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
MAZDA MX-3 Auto/Car Wheel Ball Bearing 1992-1996 - Kit11032_7 - NationSkander California Corporation
Anaheim, CA, USA
MAZDA MX-3 Auto/Car Wheel Ball Bearing 1992-1996
Kit11032_7
MAZDA MX-3 Auto/Car Wheel Ball Bearing 1992-1996 Kit11032_7
510003 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 74mm and width is 40mm. Item: 510003 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 40mm x 74mm x 40mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 74mm Width/Height/thickne ss: 40mm Size: 40 x 74 x 40 mm Quantity: One Bearing

510003 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 74mm and width is 40mm.

  • Item: 510003 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 40mm x 74mm x 40mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 74mm
  • Width/Height/thickness: 40mm
  • Size: 40 x 74 x 40 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11032_7
Product Name MAZDA MX-3 Auto/Car Wheel Ball Bearing 1992-1996
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details