NationSkander California Corporation AUDI TT QUATTRO Auto/Car Wheel Ball Bearing 2000-2006 Kit11032_2

Description
510003 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 74mm and width is 40mm. Item: 510003 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 40mm x 74mm x 40mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 74mm Width/Height/thickne ss: 40mm Size: 40 x 74 x 40 mm Quantity: One Bearing
Description
510003 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 74mm and width is 40mm. Item: 510003 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 40mm x 74mm x 40mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 74mm Width/Height/thickne ss: 40mm Size: 40 x 74 x 40 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
AUDI TT QUATTRO Auto/Car Wheel Ball Bearing 2000-2006 - Kit11032_2 - NationSkander California Corporation
Anaheim, CA, USA
AUDI TT QUATTRO Auto/Car Wheel Ball Bearing 2000-2006
Kit11032_2
AUDI TT QUATTRO Auto/Car Wheel Ball Bearing 2000-2006 Kit11032_2
510003 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 74mm and width is 40mm. Item: 510003 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 40mm x 74mm x 40mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 74mm Width/Height/thickne ss: 40mm Size: 40 x 74 x 40 mm Quantity: One Bearing

510003 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 74mm and width is 40mm.

  • Item: 510003 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 40mm x 74mm x 40mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 74mm
  • Width/Height/thickness: 40mm
  • Size: 40 x 74 x 40 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11032_2
Product Name AUDI TT QUATTRO Auto/Car Wheel Ball Bearing 2000-2006
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS16275G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details