NationSkander California Corporation KIA OPTIMA Auto/Car Wheel Ball Bearing 2001-2002 Kit11025_5

Description
510076 auto Wheel double row Bearing, diameter is 42mm, outer diameter is 80mm and width is 36mm. Item: 510076 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 42mm x 80mm x 36mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 36mm Size: 42 x 80 x 36 mm Quantity: One Bearing
Description
510076 auto Wheel double row Bearing, diameter is 42mm, outer diameter is 80mm and width is 36mm. Item: 510076 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 42mm x 80mm x 36mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 36mm Size: 42 x 80 x 36 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
KIA OPTIMA Auto/Car Wheel Ball Bearing 2001-2002 - Kit11025_5 - NationSkander California Corporation
Anaheim, CA, USA
KIA OPTIMA Auto/Car Wheel Ball Bearing 2001-2002
Kit11025_5
KIA OPTIMA Auto/Car Wheel Ball Bearing 2001-2002 Kit11025_5
510076 auto Wheel double row Bearing, diameter is 42mm, outer diameter is 80mm and width is 36mm. Item: 510076 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 42mm x 80mm x 36mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 36mm Size: 42 x 80 x 36 mm Quantity: One Bearing

510076 auto Wheel double row Bearing, diameter is 42mm, outer diameter is 80mm and width is 36mm.

  • Item: 510076 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Dimensions: 42mm x 80mm x 36mm/Metric
  • ID (inner diameter)/Bore: 42mm
  • OD (outer diameter): 80mm
  • Width/Height/thickness: 36mm
  • Size: 42 x 80 x 36 mm
  • Quantity: One Bearing

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11025_5
Product Name KIA OPTIMA Auto/Car Wheel Ball Bearing 2001-2002
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details