510076 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 36mm.
Item: 510076 Ball Bearing
Type: Wheel Ball Bearing
Closures: Double shielded with Metal shields Z/ZZ/2Z
Dimensions: 42mm x 80mm x 36mm/Metric
ID (inner diameter)/Bore: 42mm
OD (outer diameter): 80mm
Width/Height/thickne
ss: 36mm
Size: 42 x 80 x 36 mm
Quantity: One Bearing
510076 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 36mm.
- Item: 510076 Ball Bearing
- Type: Wheel Ball Bearing
- Closures: Double shielded with Metal shields Z/ZZ/2Z
- Dimensions: 42mm x 80mm x 36mm/Metric
- ID (inner diameter)/Bore: 42mm
- OD (outer diameter): 80mm
- Width/Height/thickness: 36mm
- Size: 42 x 80 x 36 mm
- Quantity: One Bearing