NationSkander California Corporation LEXUS ES350 Auto/Car Wheel Ball Bearing 2007-2009 Kit11023_5

Description
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 84mm Width/Height/thickne ss: 45mm Size: 45 x 84 x 45 mm Quantity: One Bearing
Description
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 84mm Width/Height/thickne ss: 45mm Size: 45 x 84 x 45 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
LEXUS ES350 Auto/Car Wheel Ball Bearing 2007-2009 - Kit11023_5 - NationSkander California Corporation
Anaheim, CA, USA
LEXUS ES350 Auto/Car Wheel Ball Bearing 2007-2009
Kit11023_5
LEXUS ES350 Auto/Car Wheel Ball Bearing 2007-2009 Kit11023_5
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 84mm Width/Height/thickne ss: 45mm Size: 45 x 84 x 45 mm Quantity: One Bearing

510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm.

  • Item: 510063 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Dimensions: 45mm x 84mm x 45mm/Metric
  • ID (inner diameter)/Bore: 45mm
  • OD (outer diameter): 84mm
  • Width/Height/thickness: 45mm
  • Size: 45 x 84 x 45 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11023_5
Product Name LEXUS ES350 Auto/Car Wheel Ball Bearing 2007-2009
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details