NationSkander California Corporation TOYOTA AVALON Auto/Car Wheel Ball Bearing 2005-2009 Kit11023_12

Description
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 84mm Width/Height/thickne ss: 45mm Size: 45 x 84 x 45 mm Quantity: One Bearing
Description
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 84mm Width/Height/thickne ss: 45mm Size: 45 x 84 x 45 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
TOYOTA AVALON Auto/Car Wheel Ball Bearing 2005-2009 - Kit11023_12 - NationSkander California Corporation
Anaheim, CA, USA
TOYOTA AVALON Auto/Car Wheel Ball Bearing 2005-2009
Kit11023_12
TOYOTA AVALON Auto/Car Wheel Ball Bearing 2005-2009 Kit11023_12
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 84mm Width/Height/thickne ss: 45mm Size: 45 x 84 x 45 mm Quantity: One Bearing

510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm.

  • Item: 510063 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Dimensions: 45mm x 84mm x 45mm/Metric
  • ID (inner diameter)/Bore: 45mm
  • OD (outer diameter): 84mm
  • Width/Height/thickness: 45mm
  • Size: 45 x 84 x 45 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11023_12
Product Name TOYOTA AVALON Auto/Car Wheel Ball Bearing 2005-2009
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS11250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details