NationSkander California Corporation PONTIAC VIBE Auto/Car Wheel Ball Bearing 2009 Kit11023_11

Description
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 84mm Width/Height/thickne ss: 45mm Size: 45 x 84 x 45 mm Quantity: One Bearing
Description
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 84mm Width/Height/thickne ss: 45mm Size: 45 x 84 x 45 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
PONTIAC VIBE Auto/Car Wheel Ball Bearing 2009 - Kit11023_11 - NationSkander California Corporation
Anaheim, CA, USA
PONTIAC VIBE Auto/Car Wheel Ball Bearing 2009
Kit11023_11
PONTIAC VIBE Auto/Car Wheel Ball Bearing 2009 Kit11023_11
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 84mm Width/Height/thickne ss: 45mm Size: 45 x 84 x 45 mm Quantity: One Bearing

510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm.

  • Item: 510063 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Dimensions: 45mm x 84mm x 45mm/Metric
  • ID (inner diameter)/Bore: 45mm
  • OD (outer diameter): 84mm
  • Width/Height/thickness: 45mm
  • Size: 45 x 84 x 45 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11023_11
Product Name PONTIAC VIBE Auto/Car Wheel Ball Bearing 2009
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details