NationSkander California Corporation MAZDA CX-9 Auto/Car Wheel Ball Bearing 2007-2009 Kit11023_10

Description
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Dimensions: 45*84*45 mm/Metric ID (inner diameter)/Bore=45mm OD (outer diameter D1)=84mm Width/Height/thickne ss=45mm 510063 Closures: Double shielded with Metal shields Z/ZZ/2Z Type: Wheel Ball Bearing Size: 45mm x 84mm x 45mm Quantity: One Bearing
Description
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Dimensions: 45*84*45 mm/Metric ID (inner diameter)/Bore=45mm OD (outer diameter D1)=84mm Width/Height/thickne ss=45mm 510063 Closures: Double shielded with Metal shields Z/ZZ/2Z Type: Wheel Ball Bearing Size: 45mm x 84mm x 45mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
MAZDA CX-9 Auto/Car Wheel Ball Bearing 2007-2009 - Kit11023_10 - NationSkander California Corporation
Anaheim, CA, USA
MAZDA CX-9 Auto/Car Wheel Ball Bearing 2007-2009
Kit11023_10
MAZDA CX-9 Auto/Car Wheel Ball Bearing 2007-2009 Kit11023_10
510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Dimensions: 45*84*45 mm/Metric ID (inner diameter)/Bore=45mm OD (outer diameter D1)=84mm Width/Height/thickne ss=45mm 510063 Closures: Double shielded with Metal shields Z/ZZ/2Z Type: Wheel Ball Bearing Size: 45mm x 84mm x 45mm Quantity: One Bearing

510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm.

  • Item: 510063 Ball Bearing
  • Dimensions: 45*84*45 mm/Metric
  • ID (inner diameter)/Bore=45mm
  • OD (outer diameter D1)=84mm
  • Width/Height/thickness=45mm
  • 510063 Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Type: Wheel Ball Bearing
  • Size: 45mm x 84mm x 45mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11023_10
Product Name MAZDA CX-9 Auto/Car Wheel Ball Bearing 2007-2009
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details