NationSkander California Corporation MERCURY TRACER Auto/Car Wheel Ball Bearing 1991-1999 Kit11021_2

Description
510013 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 79mm and width is 41mm. Item: 510013 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 79mm x 41mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 79mm Width/Height/thickne ss: 41mm Size: 43 x 79 x 41 mm Quantity: One Bearing
Description
510013 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 79mm and width is 41mm. Item: 510013 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 79mm x 41mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 79mm Width/Height/thickne ss: 41mm Size: 43 x 79 x 41 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
MERCURY TRACER Auto/Car Wheel Ball Bearing 1991-1999 - Kit11021_2 - NationSkander California Corporation
Anaheim, CA, USA
MERCURY TRACER Auto/Car Wheel Ball Bearing 1991-1999
Kit11021_2
MERCURY TRACER Auto/Car Wheel Ball Bearing 1991-1999 Kit11021_2
510013 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 79mm and width is 41mm. Item: 510013 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 79mm x 41mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 79mm Width/Height/thickne ss: 41mm Size: 43 x 79 x 41 mm Quantity: One Bearing

510013 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 79mm and width is 41mm.

  • Item: 510013 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Dimensions: 43mm x 79mm x 41mm/Metric
  • ID (inner diameter)/Bore: 43mm
  • OD (outer diameter): 79mm
  • Width/Height/thickness: 41mm
  • Size: 43 x 79 x 41 mm
  • Quantity: One Bearing

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11021_2
Product Name MERCURY TRACER Auto/Car Wheel Ball Bearing 1991-1999
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P11250M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details