NationSkander California Corporation TOYOTA SIENNA Auto/Car Wheel Ball Bearing 1998-2003 Kit11019_7

Description
510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing
Description
510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
TOYOTA SIENNA Auto/Car Wheel Ball Bearing 1998-2003 - Kit11019_7 - NationSkander California Corporation
Anaheim, CA, USA
TOYOTA SIENNA Auto/Car Wheel Ball Bearing 1998-2003
Kit11019_7
TOYOTA SIENNA Auto/Car Wheel Ball Bearing 1998-2003 Kit11019_7
510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing

510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm.

  • Item: 510006 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Dimensions: 43mm x 82mm x 45mm/Metric
  • ID (inner diameter)/Bore: 43mm
  • OD (outer diameter): 82mm
  • Width/Height/thickness: 45mm
  • Size: 43 x 82 x 45 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11019_7
Product Name TOYOTA SIENNA Auto/Car Wheel Ball Bearing 1998-2003
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details