NationSkander California Corporation TOYOTA RAV4 Auto/Car Wheel Ball Bearing 2001-2005 Kit11019_6

Description
510006 auto Wheel double row Bearing, 510006 inner diameter is 43mm, 510006 outer diameter is 82mm, 510006 width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing Fits the following Vehicles 2003-1992 LEXUS ES300 2003-1999 LEXUS RX300 2004-1995 TOYOTA AVALON 2003-1992 TOYOTA CAMRY 1995-1991 TOYOTA MR2 2005-2001 TOYOTA RAV4 2003-1998 TOYOTA SIENNA 2003-1999 TOYOTA SOLARA
Description
510006 auto Wheel double row Bearing, 510006 inner diameter is 43mm, 510006 outer diameter is 82mm, 510006 width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing Fits the following Vehicles 2003-1992 LEXUS ES300 2003-1999 LEXUS RX300 2004-1995 TOYOTA AVALON 2003-1992 TOYOTA CAMRY 1995-1991 TOYOTA MR2 2005-2001 TOYOTA RAV4 2003-1998 TOYOTA SIENNA 2003-1999 TOYOTA SOLARA

Suppliers

Company
Product
Description
Supplier Links
TOYOTA RAV4 Auto/Car Wheel Ball Bearing 2001-2005 - Kit11019_6 - NationSkander California Corporation
Anaheim, CA, USA
TOYOTA RAV4 Auto/Car Wheel Ball Bearing 2001-2005
Kit11019_6
TOYOTA RAV4 Auto/Car Wheel Ball Bearing 2001-2005 Kit11019_6
510006 auto Wheel double row Bearing, 510006 inner diameter is 43mm, 510006 outer diameter is 82mm, 510006 width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing Fits the following Vehicles 2003-1992 LEXUS ES300 2003-1999 LEXUS RX300 2004-1995 TOYOTA AVALON 2003-1992 TOYOTA CAMRY 1995-1991 TOYOTA MR2 2005-2001 TOYOTA RAV4 2003-1998 TOYOTA SIENNA 2003-1999 TOYOTA SOLARA

510006 auto Wheel double row Bearing, 510006 inner diameter is 43mm, 510006 outer diameter is 82mm, 510006 width is 45mm.

  • Item: 510006 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Dimensions: 43mm x 82mm x 45mm/Metric
  • ID (inner diameter)/Bore: 43mm
  • OD (outer diameter): 82mm
  • Width/Height/thickness: 45mm
  • Size: 43 x 82 x 45 mm
  • Quantity: One Bearing
    Fits the following Vehicles
  • 2003-1992 LEXUS ES300
  • 2003-1999 LEXUS RX300
  • 2004-1995 TOYOTA AVALON
  • 2003-1992 TOYOTA CAMRY
  • 1995-1991 TOYOTA MR2
  • 2005-2001 TOYOTA RAV4
  • 2003-1998 TOYOTA SIENNA
  • 2003-1999 TOYOTA SOLARA
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11019_6
Product Name TOYOTA RAV4 Auto/Car Wheel Ball Bearing 2001-2005
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details