NationSkander California Corporation TOYOTA CAMRY Auto/Car Wheel Ball Bearing 1992-2003 Kit11019_4

Description
510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing
Description
510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
TOYOTA CAMRY Auto/Car Wheel Ball Bearing 1992-2003 - Kit11019_4 - NationSkander California Corporation
Anaheim, CA, USA
TOYOTA CAMRY Auto/Car Wheel Ball Bearing 1992-2003
Kit11019_4
TOYOTA CAMRY Auto/Car Wheel Ball Bearing 1992-2003 Kit11019_4
510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing

510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm.

  • Item: 510006 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Dimensions: 43mm x 82mm x 45mm/Metric
  • ID (inner diameter)/Bore: 43mm
  • OD (outer diameter): 82mm
  • Width/Height/thickness: 45mm
  • Size: 43 x 82 x 45 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11019_4
Product Name TOYOTA CAMRY Auto/Car Wheel Ball Bearing 1992-2003
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3112G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details