NationSkander California Corporation DAC43820045 Wheel Bearing 43x82x45 Kit11018

Description
DAC43820045 auto Wheel double row Bearing, here are the dimensions of the DAC43820045, the DAC43820045 inner diameter is 43mm, the DAC43820045 outer diameter is 82mm, DAC43820045 width is 45mm. Item: DAC43820045 Double Shielded Ball Bearings Dimensions: 43*82*45 mm/Metric ID (inner diameter)/Bore=43mm OD (outer diameter D1)=82mm Width/Height/thickne ss=45mm DAC43820045 Closures: Double shielded with Metal shields Z/ZZ/2Z DAC43820045 Type: Wheel Ball Bearings Size: 43mm x 82mm x 45mm Quantity: One Bearing DAC43820045 Fits the following Vehicles 1992-2003 Lexus ES300 1999-2003 Lexus RX300 1995-2004 Toyota Avalon 1992-2003 Toyota Camry 1991-1995 Toyota MR2 2001-2005 Toyota RAV4 1998-2003 Toyota Sienna 1999-2003 Toyota Solara
Description
DAC43820045 auto Wheel double row Bearing, here are the dimensions of the DAC43820045, the DAC43820045 inner diameter is 43mm, the DAC43820045 outer diameter is 82mm, DAC43820045 width is 45mm. Item: DAC43820045 Double Shielded Ball Bearings Dimensions: 43*82*45 mm/Metric ID (inner diameter)/Bore=43mm OD (outer diameter D1)=82mm Width/Height/thickne ss=45mm DAC43820045 Closures: Double shielded with Metal shields Z/ZZ/2Z DAC43820045 Type: Wheel Ball Bearings Size: 43mm x 82mm x 45mm Quantity: One Bearing DAC43820045 Fits the following Vehicles 1992-2003 Lexus ES300 1999-2003 Lexus RX300 1995-2004 Toyota Avalon 1992-2003 Toyota Camry 1991-1995 Toyota MR2 2001-2005 Toyota RAV4 1998-2003 Toyota Sienna 1999-2003 Toyota Solara

Suppliers

Company
Product
Description
Supplier Links
DAC43820045 Wheel Bearing 43x82x45 - Kit11018 - NationSkander California Corporation
Anaheim, CA, USA
DAC43820045 Wheel Bearing 43x82x45
Kit11018
DAC43820045 Wheel Bearing 43x82x45 Kit11018
DAC43820045 auto Wheel double row Bearing, here are the dimensions of the DAC43820045, the DAC43820045 inner diameter is 43mm, the DAC43820045 outer diameter is 82mm, DAC43820045 width is 45mm. Item: DAC43820045 Double Shielded Ball Bearings Dimensions: 43*82*45 mm/Metric ID (inner diameter)/Bore=43mm OD (outer diameter D1)=82mm Width/Height/thickne ss=45mm DAC43820045 Closures: Double shielded with Metal shields Z/ZZ/2Z DAC43820045 Type: Wheel Ball Bearings Size: 43mm x 82mm x 45mm Quantity: One Bearing DAC43820045 Fits the following Vehicles 1992-2003 Lexus ES300 1999-2003 Lexus RX300 1995-2004 Toyota Avalon 1992-2003 Toyota Camry 1991-1995 Toyota MR2 2001-2005 Toyota RAV4 1998-2003 Toyota Sienna 1999-2003 Toyota Solara

DAC43820045 auto Wheel double row Bearing, here are the dimensions of the DAC43820045, the DAC43820045 inner diameter is 43mm, the DAC43820045 outer diameter is 82mm, DAC43820045 width is 45mm.

  • Item: DAC43820045 Double Shielded Ball Bearings
  • Dimensions: 43*82*45 mm/Metric
  • ID (inner diameter)/Bore=43mm
  • OD (outer diameter D1)=82mm
  • Width/Height/thickness=45mm
  • DAC43820045 Closures: Double shielded with Metal shields Z/ZZ/2Z
  • DAC43820045 Type: Wheel Ball Bearings
  • Size: 43mm x 82mm x 45mm
  • Quantity: One Bearing DAC43820045
    Fits the following Vehicles
  • 1992-2003 Lexus ES300
  • 1999-2003 Lexus RX300
  • 1995-2004 Toyota Avalon
  • 1992-2003 Toyota Camry
  • 1991-1995 Toyota MR2
  • 2001-2005 Toyota RAV4
  • 1998-2003 Toyota Sienna
  • 1999-2003 Toyota Solara
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11018
Product Name DAC43820045 Wheel Bearing 43x82x45
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details