NationSkander California Corporation 7802 Angular Contact Full Ceramic Bearing 15x24x5 Kit10947

Description
7802 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7802 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One ball bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
7802 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7802 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One ball bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
7802 Angular Contact Full Ceramic Bearing 15x24x5 - Kit10947 - NationSkander California Corporation
Anaheim, CA, USA
7802 Angular Contact Full Ceramic Bearing 15x24x5
Kit10947
7802 Angular Contact Full Ceramic Bearing 15x24x5 Kit10947
7802 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7802 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One ball bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

7802 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7802 Ball Bearing
  • Type: Angular Contact Full Ceramic Ball Bearing
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Cage: PTFE
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 15mm x 24mm x 5mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 5mm
  • Size: 15 x 24 x 5 mm
  • Quantity: One ball bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10947
Product Name 7802 Angular Contact Full Ceramic Bearing 15x24x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details