NationSkander California Corporation 7801 Angular Contact Full Ceramic Bearing 12x21x5 Kit10946

Description
7801 Full Ceramic (Zirconium Oxide) Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7801 Ball bearing Type: Angular Contact Full Ceramic Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=5mm Quantity: One ball bearing Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Size: 12 x 21 x 5 mm Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Description
7801 Full Ceramic (Zirconium Oxide) Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7801 Ball bearing Type: Angular Contact Full Ceramic Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=5mm Quantity: One ball bearing Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Size: 12 x 21 x 5 mm Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
7801 Angular Contact Full Ceramic Bearing 12x21x5 - Kit10946 - NationSkander California Corporation
Anaheim, CA, USA
7801 Angular Contact Full Ceramic Bearing 12x21x5
Kit10946
7801 Angular Contact Full Ceramic Bearing 12x21x5 Kit10946
7801 Full Ceramic (Zirconium Oxide) Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7801 Ball bearing Type: Angular Contact Full Ceramic Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=5mm Quantity: One ball bearing Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Size: 12 x 21 x 5 mm Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

7801 Full Ceramic (Zirconium Oxide) Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7801 Ball bearing
  • Type: Angular Contact Full Ceramic
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Cage: PTFE
  • Dimensions: 12mm x 21mm x 5mm/Metric
  • ID (inner diameter)/Bore=12mm
  • OD (outer diameter)=21mm
  • Width/Height/thickness=5mm
  • Quantity: One ball bearing
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Size: 12 x 21 x 5 mm
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10946
Product Name 7801 Angular Contact Full Ceramic Bearing 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-47-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details