NationSkander California Corporation 7903 Angular Contact Full Ceramic Bearing 17x30x7 Kit10945

Description
7903 Full Ceramic Zirconium Oxide Angular Contact Ball Bearings, the inner diameter is 17mm, outer diameter is 30mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7903 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 7mm Size: 17 x 30 x 7 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
7903 Full Ceramic Zirconium Oxide Angular Contact Ball Bearings, the inner diameter is 17mm, outer diameter is 30mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7903 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 7mm Size: 17 x 30 x 7 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
7903 Angular Contact Full Ceramic Bearing 17x30x7 - Kit10945 - NationSkander California Corporation
Anaheim, CA, USA
7903 Angular Contact Full Ceramic Bearing 17x30x7
Kit10945
7903 Angular Contact Full Ceramic Bearing 17x30x7 Kit10945
7903 Full Ceramic Zirconium Oxide Angular Contact Ball Bearings, the inner diameter is 17mm, outer diameter is 30mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7903 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 7mm Size: 17 x 30 x 7 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

7903 Full Ceramic Zirconium Oxide Angular Contact Ball Bearings, the inner diameter is 17mm, outer diameter is 30mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7903 Ball Bearing
  • Type: Angular Contact Full Ceramic Ball Bearing
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Cage: PTFE
  • Dimensions: 17mm x 30mm x 7mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 7mm
  • Size: 17 x 30 x 7 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10945
Product Name 7903 Angular Contact Full Ceramic Bearing 17x30x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details