NationSkander California Corporation 608 Full Complement Ceramic Bearing 8x22x7 Kit10943

Description
608 Full Complement Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, Bearing is made of Ceramic. Item: 608 Ball Bearing Type: Full Complement Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing
Description
608 Full Complement Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, Bearing is made of Ceramic. Item: 608 Ball Bearing Type: Full Complement Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
608 Full Complement Ceramic Bearing 8x22x7 - Kit10943 - NationSkander California Corporation
Anaheim, CA, USA
608 Full Complement Ceramic Bearing 8x22x7
Kit10943
608 Full Complement Ceramic Bearing 8x22x7 Kit10943
608 Full Complement Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, Bearing is made of Ceramic. Item: 608 Ball Bearing Type: Full Complement Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing

608 Full Complement Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, Bearing is made of Ceramic.

  • Item: 608 Ball Bearing
  • Type: Full Complement Ceramic Ball Bearing
  • Cage: No Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10943
Product Name 608 Full Complement Ceramic Bearing 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details