NationSkander California Corporation BNH014TU Nachi Angular Contact Spindle Bearing 70x110x20 Kit10939

Description
BNH014TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH014TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 70mm x 110mm x 20mm/Metric ID (inner diameter)/Bore: 70mm OD (outer diameter): 110mm Width/Height/thickne ss: 20mm Size: 70 x 110 x 20 mm Quantity: One Bearing Dynamic load rating Cr: 29,400 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 19,000 RPM
Description
BNH014TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH014TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 70mm x 110mm x 20mm/Metric ID (inner diameter)/Bore: 70mm OD (outer diameter): 110mm Width/Height/thickne ss: 20mm Size: 70 x 110 x 20 mm Quantity: One Bearing Dynamic load rating Cr: 29,400 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 19,000 RPM

Suppliers

Company
Product
Description
Supplier Links
BNH014TU Nachi Angular Contact Spindle Bearing 70x110x20 - Kit10939 - NationSkander California Corporation
Anaheim, CA, USA
BNH014TU Nachi Angular Contact Spindle Bearing 70x110x20
Kit10939
BNH014TU Nachi Angular Contact Spindle Bearing 70x110x20 Kit10939
BNH014TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH014TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 70mm x 110mm x 20mm/Metric ID (inner diameter)/Bore: 70mm OD (outer diameter): 110mm Width/Height/thickne ss: 20mm Size: 70 x 110 x 20 mm Quantity: One Bearing Dynamic load rating Cr: 29,400 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 19,000 RPM

BNH014TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan.

  • Item: BNH014TU Nachi Ball Bearing
  • Type: Nachi Angular Spindle Ball Bearing
  • Cage: Phenolic cage
  • Quality: ABEC-7
  • Dimensions: 70mm x 110mm x 20mm/Metric
  • ID (inner diameter)/Bore: 70mm
  • OD (outer diameter): 110mm
  • Width/Height/thickness: 20mm
  • Size: 70 x 110 x 20 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 29,400 N
  • Static load rating Cor: 31,500 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
    • Oil Lubrication: 19,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10939
Product Name BNH014TU Nachi Angular Contact Spindle Bearing 70x110x20
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details