NationSkander California Corporation BNH012TU Nachi Angular Contact Spindle Bearing 60x95x18 Kit10937

Description
BNH012TU Nachi High Speed Angular Spindle bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH012TU Angular Spindle Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 60mm x 95mm x 18mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 95mm Width/Height/thickne ss: 18mm Size: 60 x 95 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 20,800 N Static load rating Cor: 21,900 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 22,000 RPM
Description
BNH012TU Nachi High Speed Angular Spindle bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH012TU Angular Spindle Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 60mm x 95mm x 18mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 95mm Width/Height/thickne ss: 18mm Size: 60 x 95 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 20,800 N Static load rating Cor: 21,900 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
BNH012TU Nachi Angular Contact Spindle Bearing 60x95x18 - Kit10937 - NationSkander California Corporation
Anaheim, CA, USA
BNH012TU Nachi Angular Contact Spindle Bearing 60x95x18
Kit10937
BNH012TU Nachi Angular Contact Spindle Bearing 60x95x18 Kit10937
BNH012TU Nachi High Speed Angular Spindle bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH012TU Angular Spindle Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 60mm x 95mm x 18mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 95mm Width/Height/thickne ss: 18mm Size: 60 x 95 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 20,800 N Static load rating Cor: 21,900 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 22,000 RPM

BNH012TU Nachi High Speed Angular Spindle bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan.

  • Item: BNH012TU Angular Spindle Ball Bearing
  • Type: Nachi Angular Spindle Ball Bearing
  • Cage: Phenolic cage
  • Quality: ABEC-7
  • Dimensions: 60mm x 95mm x 18mm/Metric
  • ID (inner diameter)/Bore: 60mm
  • OD (outer diameter): 95mm
  • Width/Height/thickness: 18mm
  • Size: 60 x 95 x 18 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 20,800 N
  • Static load rating Cor: 21,900 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
    • Oil Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10937
Product Name BNH012TU Nachi Angular Contact Spindle Bearing 60x95x18
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details