NationSkander California Corporation BNH011TU Nachi Angular Contact Spindle Bearing 55x90x18 Kit10936

Description
BNH011TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH011TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 55mm x 90mm x 18mm/Metric ID (inner diameter)/Bore: 55mm OD (outer diameter): 90mm Width/Height/thickne ss: 18mm Size: 55 x 90 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 20,000 N Static load rating Cor: 20,100 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 24,100 RPM
Description
BNH011TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH011TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 55mm x 90mm x 18mm/Metric ID (inner diameter)/Bore: 55mm OD (outer diameter): 90mm Width/Height/thickne ss: 18mm Size: 55 x 90 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 20,000 N Static load rating Cor: 20,100 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 24,100 RPM

Suppliers

Company
Product
Description
Supplier Links
BNH011TU Nachi Angular Contact Spindle Bearing 55x90x18 - Kit10936 - NationSkander California Corporation
Anaheim, CA, USA
BNH011TU Nachi Angular Contact Spindle Bearing 55x90x18
Kit10936
BNH011TU Nachi Angular Contact Spindle Bearing 55x90x18 Kit10936
BNH011TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH011TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 55mm x 90mm x 18mm/Metric ID (inner diameter)/Bore: 55mm OD (outer diameter): 90mm Width/Height/thickne ss: 18mm Size: 55 x 90 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 20,000 N Static load rating Cor: 20,100 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 24,100 RPM

BNH011TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan.

  • Item: BNH011TU Nachi Ball Bearing
  • Type: Nachi Angular Spindle Ball Bearing
  • Cage: Phenolic cage
  • Quality: ABEC-7
  • Dimensions: 55mm x 90mm x 18mm/Metric
  • ID (inner diameter)/Bore: 55mm
  • OD (outer diameter): 90mm
  • Width/Height/thickness: 18mm
  • Size: 55 x 90 x 18 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 20,000 N
  • Static load rating Cor: 20,100 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
    • Oil Lubrication: 24,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10936
Product Name BNH011TU Nachi Angular Contact Spindle Bearing 55x90x18
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3115G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details