NationSkander California Corporation BNH007TU Nachi Angular Contact Spindle Bearing 35x62x14 Kit10932

Description
BNH007TU Nachi High Speed Angular Spindle bearing, bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan, inner diameter is 35mm, outer diameter is 62mm and width is 14mm. Item: BNH007TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: One Bearing Dynamic load rating Cr: 11,600 N Static load rating Cor: 9,950 N Limiting Speed: Grease Lubrication: 25,000 RPM Oil Lubrication: 35,000 RPM
Description
BNH007TU Nachi High Speed Angular Spindle bearing, bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan, inner diameter is 35mm, outer diameter is 62mm and width is 14mm. Item: BNH007TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: One Bearing Dynamic load rating Cr: 11,600 N Static load rating Cor: 9,950 N Limiting Speed: Grease Lubrication: 25,000 RPM Oil Lubrication: 35,000 RPM

Suppliers

Company
Product
Description
Supplier Links
BNH007TU Nachi Angular Contact Spindle Bearing 35x62x14 - Kit10932 - NationSkander California Corporation
Anaheim, CA, USA
BNH007TU Nachi Angular Contact Spindle Bearing 35x62x14
Kit10932
BNH007TU Nachi Angular Contact Spindle Bearing 35x62x14 Kit10932
BNH007TU Nachi High Speed Angular Spindle bearing, bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan, inner diameter is 35mm, outer diameter is 62mm and width is 14mm. Item: BNH007TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: One Bearing Dynamic load rating Cr: 11,600 N Static load rating Cor: 9,950 N Limiting Speed: Grease Lubrication: 25,000 RPM Oil Lubrication: 35,000 RPM

BNH007TU Nachi High Speed Angular Spindle bearing, bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan, inner diameter is 35mm, outer diameter is 62mm and width is 14mm.

  • Item: BNH007TU Nachi Ball Bearing
  • Type: Nachi Angular Spindle Ball Bearing
  • Cage: Phenolic cage
  • Quality: ABEC-7
  • Dimensions: 35mm x 62mm x 14mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 14mm
  • Size: 35 x 62 x 14 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 11,600 N
  • Static load rating Cor: 9,950 N
  • Limiting Speed:
    • Grease Lubrication: 25,000 RPM
    • Oil Lubrication: 35,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10932
Product Name BNH007TU Nachi Angular Contact Spindle Bearing 35x62x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details