NationSkander California Corporation 7909CYU/GLP4 Nachi Angular Contact Bearing 45x68x12 Kit10930

Description
7909CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan. 7909CYU/GLP4 inner diameter is 45mm, 7909CYU/GLP4 outer diameter is 68mm, 7909CYU/GLP4 width is 12mm. Item: 7909CYU/GLP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Phenolic cage Quality: ABEC-7 (P4 quality) Dimensions: 45mm x 68mm x 12mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 68mm Width/Height/thickne ss: 12mm Size: 45 x 68 x 12 mm Quantity: One Bearing Made in Japan
Description
7909CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan. 7909CYU/GLP4 inner diameter is 45mm, 7909CYU/GLP4 outer diameter is 68mm, 7909CYU/GLP4 width is 12mm. Item: 7909CYU/GLP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Phenolic cage Quality: ABEC-7 (P4 quality) Dimensions: 45mm x 68mm x 12mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 68mm Width/Height/thickne ss: 12mm Size: 45 x 68 x 12 mm Quantity: One Bearing Made in Japan

Suppliers

Company
Product
Description
Supplier Links
7909CYU/GLP4 Nachi Angular Contact Bearing 45x68x12 - Kit10930 - NationSkander California Corporation
Anaheim, CA, USA
7909CYU/GLP4 Nachi Angular Contact Bearing 45x68x12
Kit10930
7909CYU/GLP4 Nachi Angular Contact Bearing 45x68x12 Kit10930
7909CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan. 7909CYU/GLP4 inner diameter is 45mm, 7909CYU/GLP4 outer diameter is 68mm, 7909CYU/GLP4 width is 12mm. Item: 7909CYU/GLP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Phenolic cage Quality: ABEC-7 (P4 quality) Dimensions: 45mm x 68mm x 12mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 68mm Width/Height/thickne ss: 12mm Size: 45 x 68 x 12 mm Quantity: One Bearing Made in Japan

7909CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan. 7909CYU/GLP4 inner diameter is 45mm, 7909CYU/GLP4 outer diameter is 68mm, 7909CYU/GLP4 width is 12mm.

  • Item: 7909CYU/GLP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Phenolic cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 45mm x 68mm x 12mm/Metric
  • ID (inner diameter)/Bore: 45mm
  • OD (outer diameter): 68mm
  • Width/Height/thickness: 12mm
  • Size: 45 x 68 x 12 mm
  • Quantity: One Bearing
  • Made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10930
Product Name 7909CYU/GLP4 Nachi Angular Contact Bearing 45x68x12
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details