NationSkander California Corporation 7908CYU/GLP4 Nachi Angular Contact Bearing 40x62x12 Kit10929

Description
7908CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan. 7908CYU/GLP4 inner diameter is 40mm, 7908CYU/GLP4 outer diameter is 62mm, 7908CYU/GLP4 width is 12mm. Item: 7908CYU/GLP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Phenolic cage Quality: ABEC-7 (P4 quality) Dimensions: 40mm x 62mm x 12mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 62mm Width/Height/thickne ss: 12mm Size: 40 x 62 x 12 mm Quantity: One Bearing Made in Japan
Description
7908CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan. 7908CYU/GLP4 inner diameter is 40mm, 7908CYU/GLP4 outer diameter is 62mm, 7908CYU/GLP4 width is 12mm. Item: 7908CYU/GLP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Phenolic cage Quality: ABEC-7 (P4 quality) Dimensions: 40mm x 62mm x 12mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 62mm Width/Height/thickne ss: 12mm Size: 40 x 62 x 12 mm Quantity: One Bearing Made in Japan

Suppliers

Company
Product
Description
Supplier Links
7908CYU/GLP4 Nachi Angular Contact Bearing 40x62x12 - Kit10929 - NationSkander California Corporation
Anaheim, CA, USA
7908CYU/GLP4 Nachi Angular Contact Bearing 40x62x12
Kit10929
7908CYU/GLP4 Nachi Angular Contact Bearing 40x62x12 Kit10929
7908CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan. 7908CYU/GLP4 inner diameter is 40mm, 7908CYU/GLP4 outer diameter is 62mm, 7908CYU/GLP4 width is 12mm. Item: 7908CYU/GLP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Phenolic cage Quality: ABEC-7 (P4 quality) Dimensions: 40mm x 62mm x 12mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 62mm Width/Height/thickne ss: 12mm Size: 40 x 62 x 12 mm Quantity: One Bearing Made in Japan

7908CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan. 7908CYU/GLP4 inner diameter is 40mm, 7908CYU/GLP4 outer diameter is 62mm, 7908CYU/GLP4 width is 12mm.

  • Item: 7908CYU/GLP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Phenolic cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 40mm x 62mm x 12mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 12mm
  • Size: 40 x 62 x 12 mm
  • Quantity: One Bearing
  • Made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10929
Product Name 7908CYU/GLP4 Nachi Angular Contact Bearing 40x62x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details