NationSkander California Corporation 7905CYU/GLP4 Nachi Angular Contact Bearing 25x42x9 Kit10926

Description
7905CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan, inner diameter is 25mm, outer diameter is 42mm and width is 9mm. Item: 7905CYU/GLP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Phenolic cage Quality: ABEC-7 (P4 quality) Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9 mm Quantity: One Bearing Made in Japan
Description
7905CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan, inner diameter is 25mm, outer diameter is 42mm and width is 9mm. Item: 7905CYU/GLP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Phenolic cage Quality: ABEC-7 (P4 quality) Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9 mm Quantity: One Bearing Made in Japan

Suppliers

Company
Product
Description
Supplier Links
7905CYU/GLP4 Nachi Angular Contact Bearing 25x42x9 - Kit10926 - NationSkander California Corporation
Anaheim, CA, USA
7905CYU/GLP4 Nachi Angular Contact Bearing 25x42x9
Kit10926
7905CYU/GLP4 Nachi Angular Contact Bearing 25x42x9 Kit10926
7905CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan, inner diameter is 25mm, outer diameter is 42mm and width is 9mm. Item: 7905CYU/GLP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Phenolic cage Quality: ABEC-7 (P4 quality) Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9 mm Quantity: One Bearing Made in Japan

7905CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan, inner diameter is 25mm, outer diameter is 42mm and width is 9mm.

  • Item: 7905CYU/GLP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Phenolic cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 25mm x 42mm x 9mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 9mm
  • Size: 25 x 42 x 9 mm
  • Quantity: One Bearing
  • Made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10926
Product Name 7905CYU/GLP4 Nachi Angular Contact Bearing 25x42x9
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Ball Bearings - 2346883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details