NationSkander California Corporation S6900-2RS Bearing 10x22x6 Kit10913

Description
S6900-2RS Sealed Ball Bearing is thick section, double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ, S6900-2RS bearing is lubricated with grease. Item: S6900-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 22mm x 6mm/Metric Inner Diameter (ID): 10mm Outer Diameter (OD): 22mm Width/Height/Bridth (W/H/B): 6mm Size: 10 x 22 x 6 mm Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
S6900-2RS Sealed Ball Bearing is thick section, double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ, S6900-2RS bearing is lubricated with grease. Item: S6900-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 22mm x 6mm/Metric Inner Diameter (ID): 10mm Outer Diameter (OD): 22mm Width/Height/Bridth (W/H/B): 6mm Size: 10 x 22 x 6 mm Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6900-2RS Bearing 10x22x6 - Kit10913 - NationSkander California Corporation
Anaheim, CA, USA
S6900-2RS Bearing 10x22x6
Kit10913
S6900-2RS Bearing 10x22x6 Kit10913
S6900-2RS Sealed Ball Bearing is thick section, double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ, S6900-2RS bearing is lubricated with grease. Item: S6900-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 22mm x 6mm/Metric Inner Diameter (ID): 10mm Outer Diameter (OD): 22mm Width/Height/Bridth (W/H/B): 6mm Size: 10 x 22 x 6 mm Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 22,000 RPM

S6900-2RS Sealed Ball Bearing is thick section, double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ, S6900-2RS bearing is lubricated with grease.

  • Item: S6900-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Stainless Steel
  • Material: Stainless Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 10mm x 22mm x 6mm/Metric
  • Inner Diameter (ID): 10mm
  • Outer Diameter (OD): 22mm
  • Width/Height/Bridth (W/H/B): 6mm
  • Size: 10 x 22 x 6 mm
  • Dynamic load rating Cr: 2,490 N
  • Static load rating Cor: 1,130 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10913
Product Name S6900-2RS Bearing 10x22x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
Ball Bearings - 2346880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details