NationSkander California Corporation 10 Bearing 6700ZZ 10x15x4 Kit1091

Description
Pack of 10 bearings 6700ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 10mm x 15mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 30000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings 6700ZZ 6700ZZ Material: Chrome Steel 6700ZZ Size: 10mm x 15mm x 4mm Type: 6700ZZ Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6700ZZ Fits: Tamiya Packing: 10 6700ZZ bearings in 1 plastic tube FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD
Description
Pack of 10 bearings 6700ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 10mm x 15mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 30000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings 6700ZZ 6700ZZ Material: Chrome Steel 6700ZZ Size: 10mm x 15mm x 4mm Type: 6700ZZ Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6700ZZ Fits: Tamiya Packing: 10 6700ZZ bearings in 1 plastic tube FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6700ZZ 10x15x4 - Kit1091 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6700ZZ 10x15x4
Kit1091
10 Bearing 6700ZZ 10x15x4 Kit1091
Pack of 10 bearings 6700ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 10mm x 15mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 30000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings 6700ZZ 6700ZZ Material: Chrome Steel 6700ZZ Size: 10mm x 15mm x 4mm Type: 6700ZZ Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6700ZZ Fits: Tamiya Packing: 10 6700ZZ bearings in 1 plastic tube FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

Pack of 10 bearings 6700ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 10mm x 15mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 30000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings 6700ZZ
  • 6700ZZ Material: Chrome Steel
  • 6700ZZ Size: 10mm x 15mm x 4mm
  • Type: 6700ZZ Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 6700ZZ
  • Fits: Tamiya
  • Packing: 10 6700ZZ bearings in 1 plastic tube
  • FITS: HPI RS4
  • FITS: SCHUMAKER CAT 2000
  • FITS: SCHUMAKER COUGAR 2000
  • FITS: SCHUMAKER STORM TRUCK 2000
  • FITS: TAMIYA ALPHA-ROMEO
  • FITS: TAMIYA AMG MERC-CLASS
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA JACOS MUGEN CIVIC FWD
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYARENAULT CLIO WILLIAMS
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYATA02 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE)
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA PREDATOR 4WD
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1091
Product Name 10 Bearing 6700ZZ 10x15x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details