NationSkander California Corporation 7220CYDUP4 Nachi Angular Contact Bearing 100x180x34 Large Kit10908

Description
7220CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7220CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 180mm x 34mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 180mm Width/Height/thickne ss: 34mm Size: 100 x 180 x 34 mm Quantity: Pair of Bearings Dynamic load rating Cr: 244,000 N Static load rating Cor: 255,000 N Limiting Speed: Grease Lubrication: 4,600 RPM Oil Lubrication: 6,300 RPM
Description
7220CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7220CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 180mm x 34mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 180mm Width/Height/thickne ss: 34mm Size: 100 x 180 x 34 mm Quantity: Pair of Bearings Dynamic load rating Cr: 244,000 N Static load rating Cor: 255,000 N Limiting Speed: Grease Lubrication: 4,600 RPM Oil Lubrication: 6,300 RPM

Suppliers

Company
Product
Description
Supplier Links
7220CYDUP4 Nachi Angular Contact Bearing 100x180x34 Large - Kit10908 - NationSkander California Corporation
Anaheim, CA, USA
7220CYDUP4 Nachi Angular Contact Bearing 100x180x34 Large
Kit10908
7220CYDUP4 Nachi Angular Contact Bearing 100x180x34 Large Kit10908
7220CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7220CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 180mm x 34mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 180mm Width/Height/thickne ss: 34mm Size: 100 x 180 x 34 mm Quantity: Pair of Bearings Dynamic load rating Cr: 244,000 N Static load rating Cor: 255,000 N Limiting Speed: Grease Lubrication: 4,600 RPM Oil Lubrication: 6,300 RPM

7220CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7220CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 100mm x 180mm x 34mm/Metric
  • ID (inner diameter)/Bore: 100mm
  • OD (outer diameter): 180mm
  • Width/Height/thickness: 34mm
  • Size: 100 x 180 x 34 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 244,000 N
  • Static load rating Cor: 255,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,600 RPM
    • Oil Lubrication: 6,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10908
Product Name 7220CYDUP4 Nachi Angular Contact Bearing 100x180x34 Large
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details