NationSkander California Corporation 7219CYDUP4 Nachi Angular Contact Bearing 95x170x32 Kit10907

Description
7219CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7219CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 95mm x 170mm x 32mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 170mm Width/Height/thickne ss: 32mm Size: 95 x 170 x 32 mm Quantity: Pair of Bearings Dynamic load rating Cr: 217,000 N Static load rating Cor: 230,000 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 6,600 RPM
Description
7219CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7219CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 95mm x 170mm x 32mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 170mm Width/Height/thickne ss: 32mm Size: 95 x 170 x 32 mm Quantity: Pair of Bearings Dynamic load rating Cr: 217,000 N Static load rating Cor: 230,000 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 6,600 RPM

Suppliers

Company
Product
Description
Supplier Links
7219CYDUP4 Nachi Angular Contact Bearing 95x170x32 - Kit10907 - NationSkander California Corporation
Anaheim, CA, USA
7219CYDUP4 Nachi Angular Contact Bearing 95x170x32
Kit10907
7219CYDUP4 Nachi Angular Contact Bearing 95x170x32 Kit10907
7219CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7219CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 95mm x 170mm x 32mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 170mm Width/Height/thickne ss: 32mm Size: 95 x 170 x 32 mm Quantity: Pair of Bearings Dynamic load rating Cr: 217,000 N Static load rating Cor: 230,000 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 6,600 RPM

7219CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7219CYDUP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 95mm x 170mm x 32mm/Metric
  • ID (inner diameter)/Bore: 95mm
  • OD (outer diameter): 170mm
  • Width/Height/thickness: 32mm
  • Size: 95 x 170 x 32 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 217,000 N
  • Static load rating Cor: 230,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,800 RPM
    • Oil Lubrication: 6,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10907
Product Name 7219CYDUP4 Nachi Angular Contact Bearing 95x170x32
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details