NationSkander California Corporation 7218CYDUP4 Nachi Angular Contact Bearing 90x160x30 Kit10906

Description
7218CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7218CYDUP4 Angular Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 90mm x 160mm x 30mm/Metric ID (inner diameter)/Bore: 90mm OD (outer diameter): 160mm Width/Height/thickne ss: 30mm Size: 90 x 160 x 30 mm Quantity: Pair of Bearings Dynamic load rating Cr: 201,000 N Static load rating Cor: 211,000 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 7,000 RPM
Description
7218CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7218CYDUP4 Angular Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 90mm x 160mm x 30mm/Metric ID (inner diameter)/Bore: 90mm OD (outer diameter): 160mm Width/Height/thickne ss: 30mm Size: 90 x 160 x 30 mm Quantity: Pair of Bearings Dynamic load rating Cr: 201,000 N Static load rating Cor: 211,000 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 7,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7218CYDUP4 Nachi Angular Contact Bearing 90x160x30 - Kit10906 - NationSkander California Corporation
Anaheim, CA, USA
7218CYDUP4 Nachi Angular Contact Bearing 90x160x30
Kit10906
7218CYDUP4 Nachi Angular Contact Bearing 90x160x30 Kit10906
7218CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7218CYDUP4 Angular Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 90mm x 160mm x 30mm/Metric ID (inner diameter)/Bore: 90mm OD (outer diameter): 160mm Width/Height/thickne ss: 30mm Size: 90 x 160 x 30 mm Quantity: Pair of Bearings Dynamic load rating Cr: 201,000 N Static load rating Cor: 211,000 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 7,000 RPM

7218CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7218CYDUP4 Angular Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 90mm x 160mm x 30mm/Metric
  • ID (inner diameter)/Bore: 90mm
  • OD (outer diameter): 160mm
  • Width/Height/thickness: 30mm
  • Size: 90 x 160 x 30 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 201,000 N
  • Static load rating Cor: 211,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,100 RPM
    • Oil Lubrication: 7,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10906
Product Name 7218CYDUP4 Nachi Angular Contact Bearing 90x160x30
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details