NationSkander California Corporation 7217CYDUP4 Nachi Angular Contact Bearing 85x150x28 Kit10905

Description
7217CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7217CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 85mm x 150mm x 28mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 150mm Width/Height/thickne ss: 28mm Size: 85mm x 150mm x 28mm Quantity: Pair of Bearings Dynamic load rating Cr: 163,000 N Static load rating Cor: 170,000 N Limiting Speed: Grease Lubrication: 5,400 RPM Oil Lubrication: 7,500 RPM
Description
7217CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7217CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 85mm x 150mm x 28mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 150mm Width/Height/thickne ss: 28mm Size: 85mm x 150mm x 28mm Quantity: Pair of Bearings Dynamic load rating Cr: 163,000 N Static load rating Cor: 170,000 N Limiting Speed: Grease Lubrication: 5,400 RPM Oil Lubrication: 7,500 RPM

Suppliers

Company
Product
Description
Supplier Links
7217CYDUP4 Nachi Angular Contact Bearing 85x150x28 - Kit10905 - NationSkander California Corporation
Anaheim, CA, USA
7217CYDUP4 Nachi Angular Contact Bearing 85x150x28
Kit10905
7217CYDUP4 Nachi Angular Contact Bearing 85x150x28 Kit10905
7217CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7217CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 85mm x 150mm x 28mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 150mm Width/Height/thickne ss: 28mm Size: 85mm x 150mm x 28mm Quantity: Pair of Bearings Dynamic load rating Cr: 163,000 N Static load rating Cor: 170,000 N Limiting Speed: Grease Lubrication: 5,400 RPM Oil Lubrication: 7,500 RPM

7217CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7217CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 85mm x 150mm x 28mm/Metric
  • ID (inner diameter)/Bore: 85mm
  • OD (outer diameter): 150mm
  • Width/Height/thickness: 28mm
  • Size: 85mm x 150mm x 28mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 163,000 N
  • Static load rating Cor: 170,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,400 RPM
    • Oil Lubrication: 7,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10905
Product Name 7217CYDUP4 Nachi Angular Contact Bearing 85x150x28
Unlock Full Specs
to access all available technical data

Similar Products

0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 1883315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details