NationSkander California Corporation 7216CYDUP4 Nachi Angular Contact Bearing 80x140x26 Kit10904

Description
7216CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7216CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 80mm x 140mm x 26mm/Metric ID (inner diameter)/Bore: 80mm OD (outer diameter): 140mm Width/Height/thickne ss: 26mm Size: 80 x 140 x 26 mm Quantity: Pair of Bearings Dynamic load rating Cr: 152,000 N Static load rating Cor: 156,000 N Limiting Speed: Grease Lubrication: 5,800 RPM Oil Lubrication: 8,000 RPM
Description
7216CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7216CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 80mm x 140mm x 26mm/Metric ID (inner diameter)/Bore: 80mm OD (outer diameter): 140mm Width/Height/thickne ss: 26mm Size: 80 x 140 x 26 mm Quantity: Pair of Bearings Dynamic load rating Cr: 152,000 N Static load rating Cor: 156,000 N Limiting Speed: Grease Lubrication: 5,800 RPM Oil Lubrication: 8,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7216CYDUP4 Nachi Angular Contact Bearing 80x140x26 - Kit10904 - NationSkander California Corporation
Anaheim, CA, USA
7216CYDUP4 Nachi Angular Contact Bearing 80x140x26
Kit10904
7216CYDUP4 Nachi Angular Contact Bearing 80x140x26 Kit10904
7216CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7216CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 80mm x 140mm x 26mm/Metric ID (inner diameter)/Bore: 80mm OD (outer diameter): 140mm Width/Height/thickne ss: 26mm Size: 80 x 140 x 26 mm Quantity: Pair of Bearings Dynamic load rating Cr: 152,000 N Static load rating Cor: 156,000 N Limiting Speed: Grease Lubrication: 5,800 RPM Oil Lubrication: 8,000 RPM

7216CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7216CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 80mm x 140mm x 26mm/Metric
  • ID (inner diameter)/Bore: 80mm
  • OD (outer diameter): 140mm
  • Width/Height/thickness: 26mm
  • Size: 80 x 140 x 26 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 152,000 N
  • Static load rating Cor: 156,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,800 RPM
    • Oil Lubrication: 8,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10904
Product Name 7216CYDUP4 Nachi Angular Contact Bearing 80x140x26
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details