NationSkander California Corporation 7213CYDUP4 Nachi Angular Contact Bearing 65x120x23 Kit10901

Description
7213CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearing, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7213CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 65mm x 120mm x 23mm/Metric ID (inner diameter)/Bore: 65mm OD (outer diameter): 120mm Width/Height/thickne ss: 23mm Size: 65 x 120 x 23 mm Quantity: Pair of Bearings Dynamic load rating Cr: 120,000 N Static load rating Cor: 118,000 N Limiting Speed: Grease Lubrication: 6,900 RPM Oil Lubrication: 9,600 RPM
Description
7213CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearing, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7213CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 65mm x 120mm x 23mm/Metric ID (inner diameter)/Bore: 65mm OD (outer diameter): 120mm Width/Height/thickne ss: 23mm Size: 65 x 120 x 23 mm Quantity: Pair of Bearings Dynamic load rating Cr: 120,000 N Static load rating Cor: 118,000 N Limiting Speed: Grease Lubrication: 6,900 RPM Oil Lubrication: 9,600 RPM

Suppliers

Company
Product
Description
Supplier Links
7213CYDUP4 Nachi Angular Contact Bearing 65x120x23 - Kit10901 - NationSkander California Corporation
Anaheim, CA, USA
7213CYDUP4 Nachi Angular Contact Bearing 65x120x23
Kit10901
7213CYDUP4 Nachi Angular Contact Bearing 65x120x23 Kit10901
7213CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearing, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7213CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 65mm x 120mm x 23mm/Metric ID (inner diameter)/Bore: 65mm OD (outer diameter): 120mm Width/Height/thickne ss: 23mm Size: 65 x 120 x 23 mm Quantity: Pair of Bearings Dynamic load rating Cr: 120,000 N Static load rating Cor: 118,000 N Limiting Speed: Grease Lubrication: 6,900 RPM Oil Lubrication: 9,600 RPM

7213CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearing, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7213CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 65mm x 120mm x 23mm/Metric
  • ID (inner diameter)/Bore: 65mm
  • OD (outer diameter): 120mm
  • Width/Height/thickness: 23mm
  • Size: 65 x 120 x 23 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 120,000 N
  • Static load rating Cor: 118,000 N
  • Limiting Speed:
    • Grease Lubrication: 6,900 RPM
    • Oil Lubrication: 9,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10901
Product Name 7213CYDUP4 Nachi Angular Contact Bearing 65x120x23
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
Ball Bearings - 2346855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details