NationSkander California Corporation 7212CYDUP4 Nachi Angular Contact Bearing 60x110x22 Kit10900

Description
7212CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7212CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 60mm x 110mm x 22mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 110mm Width/Height/thickne ss: 22mm Size: 60mm x 110mm x 22mm Quantity: Pair of Bearings Dynamic load rating Cr: 105,000 N Static load rating Cor: 98,500 N Limiting Speed: Grease Lubrication: 7,500 RPM Oil Lubrication: 10,000 RPM
Description
7212CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7212CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 60mm x 110mm x 22mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 110mm Width/Height/thickne ss: 22mm Size: 60mm x 110mm x 22mm Quantity: Pair of Bearings Dynamic load rating Cr: 105,000 N Static load rating Cor: 98,500 N Limiting Speed: Grease Lubrication: 7,500 RPM Oil Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7212CYDUP4 Nachi Angular Contact Bearing 60x110x22 - Kit10900 - NationSkander California Corporation
Anaheim, CA, USA
7212CYDUP4 Nachi Angular Contact Bearing 60x110x22
Kit10900
7212CYDUP4 Nachi Angular Contact Bearing 60x110x22 Kit10900
7212CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7212CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 60mm x 110mm x 22mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 110mm Width/Height/thickne ss: 22mm Size: 60mm x 110mm x 22mm Quantity: Pair of Bearings Dynamic load rating Cr: 105,000 N Static load rating Cor: 98,500 N Limiting Speed: Grease Lubrication: 7,500 RPM Oil Lubrication: 10,000 RPM

7212CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7212CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 60mm x 110mm x 22mm/Metric
  • ID (inner diameter)/Bore: 60mm
  • OD (outer diameter): 110mm
  • Width/Height/thickness: 22mm
  • Size: 60mm x 110mm x 22mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 105,000 N
  • Static load rating Cor: 98,500 N
  • Limiting Speed:
    • Grease Lubrication: 7,500 RPM
    • Oil Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10900
Product Name 7212CYDUP4 Nachi Angular Contact Bearing 60x110x22
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details