NationSkander California Corporation 10 Bearing 6804-2RS 20x32x7 Sealed Kit1090

Description
6804-2RS Bearing, categorized as slim/thin section, double sealed, radial, deep groove ball bearings, 6804-2RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6804-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6804-2RS bearings are sealed and self lubricated, the 6804-2RS inner diameter is 20mm, the 6804-2RS outer diameter is 32mm and the 6804-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 11,000 rpm, 6804-2RS bearings are lubricated with grease. Name: 6804-2RS ball bearing Item: Double Sealed Ball Bearings 6804-2RS Size: 20mm x 32mm x 7mm Ball Bearings Dimensions: 20*32*7 mm/Metric Dynamic load rating Cr: 4,000 N Static load rating Cor: 2,640 N Limiting Speed: Grease Lubrication: 13,000 RPM
Description
6804-2RS Bearing, categorized as slim/thin section, double sealed, radial, deep groove ball bearings, 6804-2RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6804-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6804-2RS bearings are sealed and self lubricated, the 6804-2RS inner diameter is 20mm, the 6804-2RS outer diameter is 32mm and the 6804-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 11,000 rpm, 6804-2RS bearings are lubricated with grease. Name: 6804-2RS ball bearing Item: Double Sealed Ball Bearings 6804-2RS Size: 20mm x 32mm x 7mm Ball Bearings Dimensions: 20*32*7 mm/Metric Dynamic load rating Cr: 4,000 N Static load rating Cor: 2,640 N Limiting Speed: Grease Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6804-2RS 20x32x7 Sealed - Kit1090 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6804-2RS 20x32x7 Sealed
Kit1090
10 Bearing 6804-2RS 20x32x7 Sealed Kit1090
6804-2RS Bearing, categorized as slim/thin section, double sealed, radial, deep groove ball bearings, 6804-2RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6804-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6804-2RS bearings are sealed and self lubricated, the 6804-2RS inner diameter is 20mm, the 6804-2RS outer diameter is 32mm and the 6804-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 11,000 rpm, 6804-2RS bearings are lubricated with grease. Name: 6804-2RS ball bearing Item: Double Sealed Ball Bearings 6804-2RS Size: 20mm x 32mm x 7mm Ball Bearings Dimensions: 20*32*7 mm/Metric Dynamic load rating Cr: 4,000 N Static load rating Cor: 2,640 N Limiting Speed: Grease Lubrication: 13,000 RPM

6804-2RS Bearing, categorized as slim/thin section, double sealed, radial, deep groove ball bearings, 6804-2RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6804-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6804-2RS bearings are sealed and self lubricated, the 6804-2RS inner diameter is 20mm, the 6804-2RS outer diameter is 32mm and the 6804-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 11,000 rpm, 6804-2RS bearings are lubricated with grease.

  • Name: 6804-2RS ball bearing
  • Item: Double Sealed Ball Bearings
  • 6804-2RS Size: 20mm x 32mm x 7mm Ball Bearings
  • Dimensions: 20*32*7 mm/Metric
  • Dynamic load rating Cr: 4,000 N
  • Static load rating Cor: 2,640 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1090
Product Name 10 Bearing 6804-2RS 20x32x7 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details