NationSkander California Corporation 7210CYDUP4 Nachi Angular Contact Bearing 50x90x20 Kit10898

Description
7210CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7210CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 50mm x 90mm x 20mm/Metric ID (inner diameter)/Bore: 50mm OD (outer diameter): 90mm Width/Height/thickne ss: 20mm Size: 50 x 90 x 20 mm Quantity: Pair of Bearings Dynamic load rating Cr: 70,000 N Static load rating Cor: 63,500 N Limiting Speed: Grease Lubrication: 8,800 RPM Oil Lubrication: 13,000 RPM
Description
7210CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7210CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 50mm x 90mm x 20mm/Metric ID (inner diameter)/Bore: 50mm OD (outer diameter): 90mm Width/Height/thickne ss: 20mm Size: 50 x 90 x 20 mm Quantity: Pair of Bearings Dynamic load rating Cr: 70,000 N Static load rating Cor: 63,500 N Limiting Speed: Grease Lubrication: 8,800 RPM Oil Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7210CYDUP4 Nachi Angular Contact Bearing 50x90x20 - Kit10898 - NationSkander California Corporation
Anaheim, CA, USA
7210CYDUP4 Nachi Angular Contact Bearing 50x90x20
Kit10898
7210CYDUP4 Nachi Angular Contact Bearing 50x90x20 Kit10898
7210CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7210CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 50mm x 90mm x 20mm/Metric ID (inner diameter)/Bore: 50mm OD (outer diameter): 90mm Width/Height/thickne ss: 20mm Size: 50 x 90 x 20 mm Quantity: Pair of Bearings Dynamic load rating Cr: 70,000 N Static load rating Cor: 63,500 N Limiting Speed: Grease Lubrication: 8,800 RPM Oil Lubrication: 13,000 RPM

7210CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7210CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 50mm x 90mm x 20mm/Metric
  • ID (inner diameter)/Bore: 50mm
  • OD (outer diameter): 90mm
  • Width/Height/thickness: 20mm
  • Size: 50 x 90 x 20 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 70,000 N
  • Static load rating Cor: 63,500 N
  • Limiting Speed:
    • Grease Lubrication: 8,800 RPM
    • Oil Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10898
Product Name 7210CYDUP4 Nachi Angular Contact Bearing 50x90x20
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
View Details