NationSkander California Corporation 7209CYDUP4 Nachi Angular Contact Bearing 45x85x19 Kit10897

Description
7209CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings are 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7209CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 45mm x 85mm x 19mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 85mm Width/Height/thickne ss: 19mm Size: 45 x 85 x 19 mm Quantity: Pair of Bearings Dynamic load rating Cr: 66,500 N Static load rating Cor: 58,000 N Limiting Speed: Grease Lubrication: 9,600 RPM Oil Lubrication: 13,000 RPM
Description
7209CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings are 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7209CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 45mm x 85mm x 19mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 85mm Width/Height/thickne ss: 19mm Size: 45 x 85 x 19 mm Quantity: Pair of Bearings Dynamic load rating Cr: 66,500 N Static load rating Cor: 58,000 N Limiting Speed: Grease Lubrication: 9,600 RPM Oil Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7209CYDUP4 Nachi Angular Contact Bearing 45x85x19 - Kit10897 - NationSkander California Corporation
Anaheim, CA, USA
7209CYDUP4 Nachi Angular Contact Bearing 45x85x19
Kit10897
7209CYDUP4 Nachi Angular Contact Bearing 45x85x19 Kit10897
7209CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings are 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7209CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 45mm x 85mm x 19mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 85mm Width/Height/thickne ss: 19mm Size: 45 x 85 x 19 mm Quantity: Pair of Bearings Dynamic load rating Cr: 66,500 N Static load rating Cor: 58,000 N Limiting Speed: Grease Lubrication: 9,600 RPM Oil Lubrication: 13,000 RPM

7209CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings are 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7209CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 45mm x 85mm x 19mm/Metric
  • ID (inner diameter)/Bore: 45mm
  • OD (outer diameter): 85mm
  • Width/Height/thickness: 19mm
  • Size: 45 x 85 x 19 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 66,500 N
  • Static load rating Cor: 58,000 N
  • Limiting Speed:
    • Grease Lubrication: 9,600 RPM
    • Oil Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10897
Product Name 7209CYDUP4 Nachi Angular Contact Bearing 45x85x19
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details