NationSkander California Corporation 7204CYDUP4 Nachi Angular Contact Bearing 20x47x14 Kit10892

Description
7204CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7204CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity: Pair of Bearings Dynamic load rating Cr: 23,800 N Static load rating Cor: 16,300 N Limiting Speed: Grease Lubrication: 19,000 RPM Oil Lubrication: 26,000 RPM
Description
7204CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7204CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity: Pair of Bearings Dynamic load rating Cr: 23,800 N Static load rating Cor: 16,300 N Limiting Speed: Grease Lubrication: 19,000 RPM Oil Lubrication: 26,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7204CYDUP4 Nachi Angular Contact Bearing 20x47x14 - Kit10892 - NationSkander California Corporation
Anaheim, CA, USA
7204CYDUP4 Nachi Angular Contact Bearing 20x47x14
Kit10892
7204CYDUP4 Nachi Angular Contact Bearing 20x47x14 Kit10892
7204CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7204CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity: Pair of Bearings Dynamic load rating Cr: 23,800 N Static load rating Cor: 16,300 N Limiting Speed: Grease Lubrication: 19,000 RPM Oil Lubrication: 26,000 RPM

7204CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7204CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 20mm x 47mm x 14mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 14mm
  • Size: 20 x 47 x 14 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 23,800 N
  • Static load rating Cor: 16,300 N
  • Limiting Speed:
    • Grease Lubrication: 19,000 RPM
    • Oil Lubrication: 26,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10892
Product Name 7204CYDUP4 Nachi Angular Contact Bearing 20x47x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details