NationSkander California Corporation 7203CYDUP4 Nachi Angular Contact Bearing 17x40x12 Kit10891

Description
7203CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7203CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 17mm x 40mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 12mm Size: 17 x 40 x 12 mm Quantity: Pair of Bearings Dynamic load rating Cr: 17,800 N Static load rating Cor: 11,800 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 31,000 RPM
Description
7203CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7203CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 17mm x 40mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 12mm Size: 17 x 40 x 12 mm Quantity: Pair of Bearings Dynamic load rating Cr: 17,800 N Static load rating Cor: 11,800 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 31,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7203CYDUP4 Nachi Angular Contact Bearing 17x40x12 - Kit10891 - NationSkander California Corporation
Anaheim, CA, USA
7203CYDUP4 Nachi Angular Contact Bearing 17x40x12
Kit10891
7203CYDUP4 Nachi Angular Contact Bearing 17x40x12 Kit10891
7203CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7203CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 17mm x 40mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 12mm Size: 17 x 40 x 12 mm Quantity: Pair of Bearings Dynamic load rating Cr: 17,800 N Static load rating Cor: 11,800 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 31,000 RPM

7203CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7203CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 17mm x 40mm x 12mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 40mm
  • Width/Height/thickness: 12mm
  • Size: 17 x 40 x 12 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 17,800 N
  • Static load rating Cor: 11,800 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
    • Oil Lubrication: 31,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10891
Product Name 7203CYDUP4 Nachi Angular Contact Bearing 17x40x12
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details