NationSkander California Corporation 7202CYDUP4 Nachi Angular Contact Bearing 15x35x11 Kit10890

Description
7202CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7202CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: Pair of Bearings Dynamic load rating Cr: 14,200 N Static load rating Cor: 9,150 N Limiting Speed: Grease Lubrication: 26,000 RPM Oil Lubrication: 35,000 RPM
Description
7202CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7202CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: Pair of Bearings Dynamic load rating Cr: 14,200 N Static load rating Cor: 9,150 N Limiting Speed: Grease Lubrication: 26,000 RPM Oil Lubrication: 35,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7202CYDUP4 Nachi Angular Contact Bearing 15x35x11 - Kit10890 - NationSkander California Corporation
Anaheim, CA, USA
7202CYDUP4 Nachi Angular Contact Bearing 15x35x11
Kit10890
7202CYDUP4 Nachi Angular Contact Bearing 15x35x11 Kit10890
7202CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7202CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: Pair of Bearings Dynamic load rating Cr: 14,200 N Static load rating Cor: 9,150 N Limiting Speed: Grease Lubrication: 26,000 RPM Oil Lubrication: 35,000 RPM

7202CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7202CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 15 x 35 x 11 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 14,200 N
  • Static load rating Cor: 9,150 N
  • Limiting Speed:
    • Grease Lubrication: 26,000 RPM
    • Oil Lubrication: 35,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10890
Product Name 7202CYDUP4 Nachi Angular Contact Bearing 15x35x11
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-72-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 17840 lbs (8091 kg)
Dynamic Radial 48400 lbs (21950 kg)
View Details
Ball Bearings - 2612689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details