NationSkander California Corporation 2 Bearing 7206B 30x62x16 Angular Contact Kit1089

Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7206B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7206B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 30mm x 62mm x 16mm/Metric inner diameter: 30 mm outer diameter: 62 mm Width: 16mm Size: 30mm x 62mm x 16mm Quantity: Two Bearings Dynamic load rating Cr: 21,200N Static load rating Cor: 13,900N Limiting Speed: Grease Lubrication: 8,500RPM Oil Lubrication: 12,000 RPM
Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7206B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7206B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 30mm x 62mm x 16mm/Metric inner diameter: 30 mm outer diameter: 62 mm Width: 16mm Size: 30mm x 62mm x 16mm Quantity: Two Bearings Dynamic load rating Cr: 21,200N Static load rating Cor: 13,900N Limiting Speed: Grease Lubrication: 8,500RPM Oil Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 7206B 30x62x16 Angular Contact - Kit1089 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 7206B 30x62x16 Angular Contact
Kit1089
2 Bearing 7206B 30x62x16 Angular Contact Kit1089
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7206B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7206B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 30mm x 62mm x 16mm/Metric inner diameter: 30 mm outer diameter: 62 mm Width: 16mm Size: 30mm x 62mm x 16mm Quantity: Two Bearings Dynamic load rating Cr: 21,200N Static load rating Cor: 13,900N Limiting Speed: Grease Lubrication: 8,500RPM Oil Lubrication: 12,000 RPM

Set of 2 Single Row Angular Contact Spindle Ball Bearings 7206B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel.

  • Item: 7206B Ball Bearings
  • Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings)
  • Dimensions: 30mm x 62mm x 16mm/Metric
  • inner diameter: 30 mm
  • outer diameter: 62 mm
  • Width: 16mm
  • Size: 30mm x 62mm x 16mm
  • Quantity: Two Bearings
  • Dynamic load rating Cr: 21,200N
  • Static load rating Cor: 13,900N
  • Limiting Speed:
    • Grease Lubrication: 8,500RPM
    • Oil Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1089
Product Name 2 Bearing 7206B 30x62x16 Angular Contact
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 1883339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details