NationSkander California Corporation 7020CYDUP4 Nachi Angular Contact Bearing 100x150x24 Large Kit10887

Description
7020CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7020CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 150mm x 24mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 150mm Width/Height/thickne ss: 24mm Size: 100 x 150 x 24 mm Quantity: Pair of Bearings Dynamic load rating Cr: 123,000 N Static load rating Cor: 156,000 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 7,000 RPM
Description
7020CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7020CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 150mm x 24mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 150mm Width/Height/thickne ss: 24mm Size: 100 x 150 x 24 mm Quantity: Pair of Bearings Dynamic load rating Cr: 123,000 N Static load rating Cor: 156,000 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 7,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7020CYDUP4 Nachi Angular Contact Bearing 100x150x24 Large - Kit10887 - NationSkander California Corporation
Anaheim, CA, USA
7020CYDUP4 Nachi Angular Contact Bearing 100x150x24 Large
Kit10887
7020CYDUP4 Nachi Angular Contact Bearing 100x150x24 Large Kit10887
7020CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7020CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 150mm x 24mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 150mm Width/Height/thickne ss: 24mm Size: 100 x 150 x 24 mm Quantity: Pair of Bearings Dynamic load rating Cr: 123,000 N Static load rating Cor: 156,000 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 7,000 RPM

7020CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7020CYDUP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 100mm x 150mm x 24mm/Metric
  • ID (inner diameter)/Bore: 100mm
  • OD (outer diameter): 150mm
  • Width/Height/thickness: 24mm
  • Size: 100 x 150 x 24 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 123,000 N
  • Static load rating Cor: 156,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,100 RPM
    • Oil Lubrication: 7,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10887
Product Name 7020CYDUP4 Nachi Angular Contact Bearing 100x150x24 Large
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details