NationSkander California Corporation 7019CYDUP4 Nachi Angular Contact Bearing 95x145x24 Kit10886

Description
7019CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7019CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 95mm x 145mm x 24mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 145mm Width/Height/thickne ss: 24mm Size: 95 x 145 x 24 mm Quantity: Pair of Bearings Dynamic load rating Cr: 120,000 N Static load rating Cor: 147,000 N Limiting Speed: Grease Lubrication: 5,400 RPM Oil Lubrication: 7,400 RPM
Description
7019CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7019CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 95mm x 145mm x 24mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 145mm Width/Height/thickne ss: 24mm Size: 95 x 145 x 24 mm Quantity: Pair of Bearings Dynamic load rating Cr: 120,000 N Static load rating Cor: 147,000 N Limiting Speed: Grease Lubrication: 5,400 RPM Oil Lubrication: 7,400 RPM

Suppliers

Company
Product
Description
Supplier Links
7019CYDUP4 Nachi Angular Contact Bearing 95x145x24 - Kit10886 - NationSkander California Corporation
Anaheim, CA, USA
7019CYDUP4 Nachi Angular Contact Bearing 95x145x24
Kit10886
7019CYDUP4 Nachi Angular Contact Bearing 95x145x24 Kit10886
7019CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7019CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 95mm x 145mm x 24mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 145mm Width/Height/thickne ss: 24mm Size: 95 x 145 x 24 mm Quantity: Pair of Bearings Dynamic load rating Cr: 120,000 N Static load rating Cor: 147,000 N Limiting Speed: Grease Lubrication: 5,400 RPM Oil Lubrication: 7,400 RPM

7019CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7019CYDUP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 95mm x 145mm x 24mm/Metric
  • ID (inner diameter)/Bore: 95mm
  • OD (outer diameter): 145mm
  • Width/Height/thickness: 24mm
  • Size: 95 x 145 x 24 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 120,000 N
  • Static load rating Cor: 147,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,400 RPM
    • Oil Lubrication: 7,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10886
Product Name 7019CYDUP4 Nachi Angular Contact Bearing 95x145x24
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details