NationSkander California Corporation 7017CYDUP4 Nachi Angular Contact Bearing 85x130x22 Kit10884

Description
7017CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7017CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 85mm x 130mm x 22mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 130mm Width/Height/thickne ss: 22mm Size: 85 x 130 x 22 mm Quantity: Pair of Bearings Dynamic load rating Cr: 98,500 N Static load rating Cor: 118,000 N Limiting Speed: Grease Lubrication: 5,900 RPM Oil Lubrication: 8,000 RPM
Description
7017CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7017CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 85mm x 130mm x 22mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 130mm Width/Height/thickne ss: 22mm Size: 85 x 130 x 22 mm Quantity: Pair of Bearings Dynamic load rating Cr: 98,500 N Static load rating Cor: 118,000 N Limiting Speed: Grease Lubrication: 5,900 RPM Oil Lubrication: 8,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7017CYDUP4 Nachi Angular Contact Bearing 85x130x22 - Kit10884 - NationSkander California Corporation
Anaheim, CA, USA
7017CYDUP4 Nachi Angular Contact Bearing 85x130x22
Kit10884
7017CYDUP4 Nachi Angular Contact Bearing 85x130x22 Kit10884
7017CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7017CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 85mm x 130mm x 22mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 130mm Width/Height/thickne ss: 22mm Size: 85 x 130 x 22 mm Quantity: Pair of Bearings Dynamic load rating Cr: 98,500 N Static load rating Cor: 118,000 N Limiting Speed: Grease Lubrication: 5,900 RPM Oil Lubrication: 8,000 RPM

7017CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7017CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 85mm x 130mm x 22mm/Metric
  • ID (inner diameter)/Bore: 85mm
  • OD (outer diameter): 130mm
  • Width/Height/thickness: 22mm
  • Size: 85 x 130 x 22 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 98,500 N
  • Static load rating Cor: 118,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,900 RPM
    • Oil Lubrication: 8,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10884
Product Name 7017CYDUP4 Nachi Angular Contact Bearing 85x130x22
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2058833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details