NationSkander California Corporation 7016CYDUP4 Nachi Angular Contact Bearing 80x125x22 Kit10883

Description
7016CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7016CYDUP4 Angular Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 80mm x 125mm x 22mm/Metric ID (inner diameter)/Bore: 80mm OD (outer diameter): 125mm Width/Height/thickne ss: 22mm Size: 80 x 125 x 22 mm Quantity: Pair of Bearings Dynamic load rating Cr: 96,000 N Static load rating Cor: 111,000 N Limiting Speed: Grease Lubrication: 6,200 RPM Oil Lubrication: 8,800 RPM
Description
7016CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7016CYDUP4 Angular Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 80mm x 125mm x 22mm/Metric ID (inner diameter)/Bore: 80mm OD (outer diameter): 125mm Width/Height/thickne ss: 22mm Size: 80 x 125 x 22 mm Quantity: Pair of Bearings Dynamic load rating Cr: 96,000 N Static load rating Cor: 111,000 N Limiting Speed: Grease Lubrication: 6,200 RPM Oil Lubrication: 8,800 RPM

Suppliers

Company
Product
Description
Supplier Links
7016CYDUP4 Nachi Angular Contact Bearing 80x125x22 - Kit10883 - NationSkander California Corporation
Anaheim, CA, USA
7016CYDUP4 Nachi Angular Contact Bearing 80x125x22
Kit10883
7016CYDUP4 Nachi Angular Contact Bearing 80x125x22 Kit10883
7016CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7016CYDUP4 Angular Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 80mm x 125mm x 22mm/Metric ID (inner diameter)/Bore: 80mm OD (outer diameter): 125mm Width/Height/thickne ss: 22mm Size: 80 x 125 x 22 mm Quantity: Pair of Bearings Dynamic load rating Cr: 96,000 N Static load rating Cor: 111,000 N Limiting Speed: Grease Lubrication: 6,200 RPM Oil Lubrication: 8,800 RPM

7016CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7016CYDUP4 Angular Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 80mm x 125mm x 22mm/Metric
  • ID (inner diameter)/Bore: 80mm
  • OD (outer diameter): 125mm
  • Width/Height/thickness: 22mm
  • Size: 80 x 125 x 22 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 96,000 N
  • Static load rating Cor: 111,000 N
  • Limiting Speed:
    • Grease Lubrication: 6,200 RPM
    • Oil Lubrication: 8,800 RPM

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10883
Product Name 7016CYDUP4 Nachi Angular Contact Bearing 80x125x22
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details