NationSkander California Corporation 7014CYDUP4 Nachi Angular Contact Bearing 70x110x20 Kit10881

Description
7014CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7014CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 70mm x 110mm x 20mm/Metric ID (inner diameter)/Bore: 70mm OD (outer diameter): 110mm Width/Height/thickne ss: 20mm Size: 70 x 110 x 20 mm Quantity: Pair of Bearings Dynamic load rating Cr: 76,500 N Static load rating Cor: 86,500 N Limiting Speed: Grease Lubrication: 7,100 RPM Oil Lubrication: 9,600 RPM
Description
7014CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7014CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 70mm x 110mm x 20mm/Metric ID (inner diameter)/Bore: 70mm OD (outer diameter): 110mm Width/Height/thickne ss: 20mm Size: 70 x 110 x 20 mm Quantity: Pair of Bearings Dynamic load rating Cr: 76,500 N Static load rating Cor: 86,500 N Limiting Speed: Grease Lubrication: 7,100 RPM Oil Lubrication: 9,600 RPM

Suppliers

Company
Product
Description
Supplier Links
7014CYDUP4 Nachi Angular Contact Bearing 70x110x20 - Kit10881 - NationSkander California Corporation
Anaheim, CA, USA
7014CYDUP4 Nachi Angular Contact Bearing 70x110x20
Kit10881
7014CYDUP4 Nachi Angular Contact Bearing 70x110x20 Kit10881
7014CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7014CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 70mm x 110mm x 20mm/Metric ID (inner diameter)/Bore: 70mm OD (outer diameter): 110mm Width/Height/thickne ss: 20mm Size: 70 x 110 x 20 mm Quantity: Pair of Bearings Dynamic load rating Cr: 76,500 N Static load rating Cor: 86,500 N Limiting Speed: Grease Lubrication: 7,100 RPM Oil Lubrication: 9,600 RPM

7014CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7014CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 70mm x 110mm x 20mm/Metric
  • ID (inner diameter)/Bore: 70mm
  • OD (outer diameter): 110mm
  • Width/Height/thickness: 20mm
  • Size: 70 x 110 x 20 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 76,500 N
  • Static load rating Cor: 86,500 N
  • Limiting Speed:
    • Grease Lubrication: 7,100 RPM
    • Oil Lubrication: 9,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10881
Product Name 7014CYDUP4 Nachi Angular Contact Bearing 70x110x20
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details