NationSkander California Corporation 2 Angular Contact Bearing 7205B 25x52x15 Kit1088

Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7205B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7205B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 25mm x 52mm x 15mm /Metric inner diameter: 25mm outer diameter: 52mm Width: 15mm Size: 25 x 52 x 15 mm Quantity: Two Bearings Dynamic load rating Cr: 15,300 N Static load rating Cor: 9,700 N Limiting Speed: Grease Lubrication: 9,500 RPM Oil Lubrication: 14,000 RPM
Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7205B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7205B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 25mm x 52mm x 15mm /Metric inner diameter: 25mm outer diameter: 52mm Width: 15mm Size: 25 x 52 x 15 mm Quantity: Two Bearings Dynamic load rating Cr: 15,300 N Static load rating Cor: 9,700 N Limiting Speed: Grease Lubrication: 9,500 RPM Oil Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Angular Contact Bearing 7205B 25x52x15 - Kit1088 - NationSkander California Corporation
Anaheim, CA, USA
2 Angular Contact Bearing 7205B 25x52x15
Kit1088
2 Angular Contact Bearing 7205B 25x52x15 Kit1088
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7205B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7205B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 25mm x 52mm x 15mm /Metric inner diameter: 25mm outer diameter: 52mm Width: 15mm Size: 25 x 52 x 15 mm Quantity: Two Bearings Dynamic load rating Cr: 15,300 N Static load rating Cor: 9,700 N Limiting Speed: Grease Lubrication: 9,500 RPM Oil Lubrication: 14,000 RPM

Set of 2 Single Row Angular Contact Spindle Ball Bearings 7205B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel.

  • Item: 7205B Ball Bearings
  • Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings)
  • Dimensions: 25mm x 52mm x 15mm /Metric
  • inner diameter: 25mm
  • outer diameter: 52mm
  • Width: 15mm
  • Size: 25 x 52 x 15 mm
  • Quantity: Two Bearings
  • Dynamic load rating Cr: 15,300 N
  • Static load rating Cor: 9,700 N
  • Limiting Speed:
    • Grease Lubrication: 9,500 RPM
    • Oil Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1088
Product Name 2 Angular Contact Bearing 7205B 25x52x15
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details