NationSkander California Corporation 7012CYDUP4 Nachi Angular Contact Bearing 60x95x18 Kit10879

Description
7012CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7012CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 60mm x 95mm x 18mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 95mm Width/Height/thickne ss: 18mm Size: 60 x 95 x 18 mm Quantity: Pair of Bearings Dynamic load rating Cr: 57,500 N Static load rating Cor: 61,500 N Limiting Speed: Grease Lubrication: 8,000 RPM Oil Lubrication: 11,000 RPM
Description
7012CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7012CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 60mm x 95mm x 18mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 95mm Width/Height/thickne ss: 18mm Size: 60 x 95 x 18 mm Quantity: Pair of Bearings Dynamic load rating Cr: 57,500 N Static load rating Cor: 61,500 N Limiting Speed: Grease Lubrication: 8,000 RPM Oil Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7012CYDUP4 Nachi Angular Contact Bearing 60x95x18 - Kit10879 - NationSkander California Corporation
Anaheim, CA, USA
7012CYDUP4 Nachi Angular Contact Bearing 60x95x18
Kit10879
7012CYDUP4 Nachi Angular Contact Bearing 60x95x18 Kit10879
7012CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7012CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 60mm x 95mm x 18mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 95mm Width/Height/thickne ss: 18mm Size: 60 x 95 x 18 mm Quantity: Pair of Bearings Dynamic load rating Cr: 57,500 N Static load rating Cor: 61,500 N Limiting Speed: Grease Lubrication: 8,000 RPM Oil Lubrication: 11,000 RPM

7012CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7012CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 60mm x 95mm x 18mm/Metric
  • ID (inner diameter)/Bore: 60mm
  • OD (outer diameter): 95mm
  • Width/Height/thickness: 18mm
  • Size: 60 x 95 x 18 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 57,500 N
  • Static load rating Cor: 61,500 N
  • Limiting Speed:
    • Grease Lubrication: 8,000 RPM
    • Oil Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10879
Product Name 7012CYDUP4 Nachi Angular Contact Bearing 60x95x18
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details