NationSkander California Corporation 7011CYDUP4 Nachi Angular Contact Bearing 55x90x18 Kit10878

Description
7011CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings are 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7011CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 55mm x 90mm x 18mm/Metric ID (inner diameter)/Bore: 55mm OD (outer diameter): 90mm Width/Height/thickne ss: 18mm Size: 55 x 90 x 18 mm Quantity: Pair of Bearings Dynamic load rating Cr: 56,000 N Static load rating Cor: 57,500 N Limiting Speed: Grease Lubrication: 8,800 RPM Oil Lubrication: 12,000 RPM
Description
7011CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings are 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7011CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 55mm x 90mm x 18mm/Metric ID (inner diameter)/Bore: 55mm OD (outer diameter): 90mm Width/Height/thickne ss: 18mm Size: 55 x 90 x 18 mm Quantity: Pair of Bearings Dynamic load rating Cr: 56,000 N Static load rating Cor: 57,500 N Limiting Speed: Grease Lubrication: 8,800 RPM Oil Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7011CYDUP4 Nachi Angular Contact Bearing 55x90x18 - Kit10878 - NationSkander California Corporation
Anaheim, CA, USA
7011CYDUP4 Nachi Angular Contact Bearing 55x90x18
Kit10878
7011CYDUP4 Nachi Angular Contact Bearing 55x90x18 Kit10878
7011CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings are 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7011CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 55mm x 90mm x 18mm/Metric ID (inner diameter)/Bore: 55mm OD (outer diameter): 90mm Width/Height/thickne ss: 18mm Size: 55 x 90 x 18 mm Quantity: Pair of Bearings Dynamic load rating Cr: 56,000 N Static load rating Cor: 57,500 N Limiting Speed: Grease Lubrication: 8,800 RPM Oil Lubrication: 12,000 RPM

7011CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings are 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7011CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 55mm x 90mm x 18mm/Metric
  • ID (inner diameter)/Bore: 55mm
  • OD (outer diameter): 90mm
  • Width/Height/thickness: 18mm
  • Size: 55 x 90 x 18 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 56,000 N
  • Static load rating Cor: 57,500 N
  • Limiting Speed:
    • Grease Lubrication: 8,800 RPM
    • Oil Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10878
Product Name 7011CYDUP4 Nachi Angular Contact Bearing 55x90x18
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5025M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details